CENELEC - EN IEC 61869-14
Instrument transformers - Part 14: Additional requirements for current transformers for DC applications
| Organization: | CENELEC |
| Publication Date: | 1 July 2019 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Temperature-measuring instruments): | 17.200.20 |
scope:
This part of IEC 61869 provides all requirements specific to current transformers to be used in DC applications (DCCTs), whatever the technology used. The output signal can be analogue or digital.
It is applicable to newly manufactured current transformers used for measuring, protection and/or control applications in DC power systems with a rated voltage above 1,5 kV.
The general configuration of a single-pole low-power instrument transformer is described in Figure 601 of IEC 61869-6:2016.
The DCCTs intended for current measurement in the transistor branch of the VSC valve (referred to as CT4a and CT4b in Figure 1403 and Table 1402) are not covered by this document, and will be considered in a future revision.
Document History