UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

AASHTO PP 99

Standard Practice for Preparation of Small Cylindrical Performance Test Specimens Using the Superpave Gyratory Compactor (SGC) or Field Cores

active, Most Current
Buy Now
Organization: AASHTO
Publication Date: 1 January 2019
Status: active
Page Count: 12
scope:

This practice covers the use of a Superpave gyratory compactor (SGC) or field cores to prepare 38-mm (1.50-in.) diameter by 110-mm (4.33-in.) height performance test specimens for use in a variety of axial compression and tension performance tests. This practice is intended for densegraded asphalt mixtures with nominal maximum aggregate sizes up to 19.0 mm (0.98 in.).

This standard may involve hazardous material, operations, and equipment. This standard does not purport to address all safety problems associated with its use. It is the responsibility of the user of this procedure to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2023
Standard Practice for Preparation of Small Cylindrical Performance Test Specimens Using the Superpave Gyratory Compactor (SGC) or Field Cores
This practice covers the use of a Superpave gyratory compactor (SGC) or field cores to prepare 38-mm (1.50-in.) diameter by 110-mm (4.33-in.) height performance test specimens for use in a variety of...
AASHTO PP 99
January 1, 2019
Standard Practice for Preparation of Small Cylindrical Performance Test Specimens Using the Superpave Gyratory Compactor (SGC) or Field Cores
This practice covers the use of a Superpave gyratory compactor (SGC) or field cores to prepare 38-mm (1.50-in.) diameter by 110-mm (4.33-in.) height performance test specimens for use in a variety of...
January 1, 2019
Standard Practice for Preparation of Small Cylindrical Performance Test Specimens Using the Superpave Gyratory Compactor (SGC) or Field Cores
This practice covers the use of a Superpave gyratory compactor (SGC) or field cores to prepare 38-mm (1.50-in.) diameter by 110-mm (4.33-in.) height performance test specimens for use in a variety of...

References

Advertisement