ASTM International - ASTM E2983-14
Standard Guide for Application of Acoustic Emission for Structural Health Monitoring
| Organization: | ASTM International |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Non-destructive testing): | 19.100 |
significance And Use:
5.1 This guide can be used in the development of acoustic emission applications for structural health monitoring.
5.2 Accuracy, robustness, and efficiency of AE-SHM can be enhanced by... View More
scope:
1.1 Structural Health Monitoring (SHM) is a field of engineering that deals with diagnosis and monitoring of structures during their operation. The primary goal of SHM is detection, identification, assessment, and monitoring of flaws or fault conditions that affect or may affect the future safety or performance of structures. SHM combines elements of nondestructive testing and evaluation, condition/process monitoring, statistical pattern recognition, and physical modeling.
1.2 The acoustic emission (AE) method uniquely fits the concept of SHM due to its capabilities to periodically or continuously examine structures and assess structural integrity during their normal operation.
1.3 In this guide, the definitions and fundamental principles for applying the AE method for SHM tasks are elaborated. This includes:
1.3.1 Terminology and definitions of SHM by the AE method,
1.3.2 Outline the recommended process of AE-SHM, and
1.3.3 Fundamental requirements regarding development of the SHM procedures, including selection of appropriate AE apparatus, data acquisition and analysis methods, diagnosis, monitoring and prediction.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History