BSI - BS EN 17299
Animal feeding stuffs: Methods of sampling and analysis — Screening and determination of authorized coccidiostats at additive and 1 % and 3 % cross-contamination levels, and of non-registered coccidiostats and of one antibiotic at sub-additive levels, in compound feed with High Performance Liquid Chromatography — Tandem Mass Spectrometry detection (LC-MS/MS)
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 August 2019 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Animal feeding stuffs): | 65.120 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
Document History
BS EN 17299
August 31, 2019
Animal feeding stuffs: Methods of sampling and analysis — Screening and determination of authorized coccidiostats at additive and 1 % and 3 % cross-contamination levels, and of non-registered coccidiostats and of one antibiotic at sub-additive levels, in compound feed with High Performance Liquid Chromatography — Tandem Mass Spectrometry detection (LC-MS/MS)
A description is not available for this item.