UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN 17298

Animal feeding stuffs - Methods of sampling and analysis - Determination of benzoic and sorbic acid by High Performance Liquid Chromatography (HPLC)

active, Most Current
Organization: CEN
Publication Date: 1 August 2019
Status: active
Page Count: 22
ICS Code (Animal feeding stuffs): 65.120
ICS Code (Chemical analysis): 71.040.40
scope:

This document specifies a method for the determination of benzoic acid and sorbic acid in animal feeding stuffs by high-performance liquid chromatography method with ultraviolet detection (HPLC-UV).

The method is intended to be used for the determination of benzoic acid and sorbic acid as active substances in feed additives, premixtures, feed materials and compound feed and for benzoic acid in water. This method determines the total extractable concentration of these organic acids and their salts.

It is advisable that the working range of the method is determined for each organic acid by the user of this standard. The lower limit of the working range depends on the matrix and the interferences encountered. It is advisable that a working range between 5 mg/l and 100 mg/l is accessible.

The method was successfully tested in an inter-laboratory study in concentrations between 0,02 % up to 9,0 %.

On the basis of the referred working range, sample weight and extraction volume, limits of quantification (LOQ), as calculated (Table 1) on the basis of a wavelength of 230 nm, can be achievable.

Document History

EN 17298
August 1, 2019
Animal feeding stuffs - Methods of sampling and analysis - Determination of benzoic and sorbic acid by High Performance Liquid Chromatography (HPLC)
This document specifies a method for the determination of benzoic acid and sorbic acid in animal feeding stuffs by high-performance liquid chromatography method with ultraviolet detection (HPLC-UV)....

References

Advertisement