UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN IEC 60358-4

Coupling capacitors and capacitor dividers Part 4: DC and AC single-phase capacitor dividers

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2019
Status: active
Page Count: 22
ICS Code (Other electrical accessories): 29.120.99
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
ICS Code (Power capacitors): 31.060.70
scope:

This Part 4 of IEC 60358 applies to DC or AC single-phase capacitor-dividers connected between line and ground used for manufacturing Voltage Transformers as well as for other applications.

NOTE 1 Diagrams of dividers to which this standard applies are given in Figures 401 and 402 (402.1 and 402.2).

NOTE 2 This standard specifies the basic requirements of the dividers; the requirements of the complete Voltage Transformers are given in the IEC 61869 series.

Document History

CEI EN IEC 60358-4
July 1, 2019
Coupling capacitors and capacitor dividers Part 4: DC and AC single-phase capacitor dividers
This Part 4 of IEC 60358 applies to DC or AC single-phase capacitor-dividers connected between line and ground used for manufacturing Voltage Transformers as well as for other applications. NOTE 1...

References

Advertisement