CEN - EN ISO 21787
Industrial valves — Globe valves of thermoplastics materials
| Organization: | CEN |
| Publication Date: | 1 March 2006 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Globe valves): | 23.060.10 |
scope:
This International Standard specifies requirements for the design, functional characteristics and manufacture of globe valves made of thermoplastics materials intended for isolating and control service, their connection to the pipe system, the body materials and their pressure/temperature
This International Standard is applicable to hand- or power-operated valves to be installed in industrial pipe systems, irrespective of the field of application and the fluids to be conveyed.
NOTE 1 Industrial pipe systems also include systems for water supply for general purposes, drainage and sewerage.
NOTE 2 Special requirements can apply to pipe systems for water for human consumption.
This document is concerned with the following ranges of DN:
DN 10, DN 15, DN 20, DN 25, DN 32, DN 40, DN 50, DN 65, DN 80, DN 100, DN 125, DN 150, DN 200, DN 250, DN 300 and DN 350.
and the range of PN and Class
PN 6, PN 10, PN 16, and Class 150.
NOTE 3 Different DN and/or PN can be declared by the manufacturer.
Document History