GMW17162
Performance Degradation Analysis for Reliability/Durability Testing
| Organization: | GMW |
| Publication Date: | 1 August 2019 |
| Status: | active |
| Page Count: | 24 |
scope:
Purpose.
This standard provides instructions and guidelines for implementing Degradation Analysis, as part of a Weibull analysis, to determine product reliability. In Degradation Analysis, the performance or condition of each part is measured repeatedly throughout the test, with the time to failure (defined as the performance/conditio
Degradation Analysis may be used for both Development and Validation of a product. It is primarily used in a Test-to-Failure validation plan, where, in effect, it increases the number of failure points, and thus improves the Weibull analysis. Both time and cost can be minimized while still implementing a Test-to-Failure plan, because prediction of future failure times reduces the number of actual failures needed to get a good Weibull analysis and reliability assessment. Degradation Analysis may also be used for a Success Test plan, as the measured performance and predicted lives add valuable information about the product and its capabilities, as well as giving an early warning of impending failures.
Document History