CEN - EN ISO 16135
Industrial valves — Ball valves of thermoplastics materials
| Organization: | CEN |
| Publication Date: | 1 March 2006 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Ball and plug valves): | 23.060.20 |
scope:
This International Standard specifies requirements for the design, functional characteristics and manufacture of ball valves made of thermoplastics materials intended for isolating service, for control service, and to divert/mix fluids, their connection to the pipe system, the body materials and their pressure/temperature
This International Standard is applicable to hand- or power-operated valves to be installed in industrial pipe systems, irrespective of the field of application and the fluids to be conveyed.
NOTE 1 Industrial pipe systems also include systems for water supply for general purposes, drainage and sewerage.
NOTE 2 Special requirements can apply to pipe systems for water for human consumption.
This International Standard is concerned with the range of DN
DN 8, DN 10, DN 15, DN 20, DN 25, DN 32, DN 40, DN 50, DN 65, DN 80, DN 100, DN 125 and DN 150
and the range of PN and Class
PN 6, PN 10, PN 16, PN 25, Class 150 and Class 300.
Document History