UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC TR 16351

Information technology — Systems and software engineering — Application management guidance on the relationship between ISO/IEC 16350:2015 and Application Service Library®

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2019
Status: active
Page Count: 16
ICS Code (Software): 35.080
scope:

This document provides guidance on the relationship between ISO/IEC 16350:2015 and a commonly used application management framework, ASL. It can be used by any organization or person wishing to understand how ASL can be used with ISO/IEC 16350:2015, including:

a) an internal or external application management organization that has demonstrated or intends to demonstrate conformity to the requirements specified in ISO/IEC 16350:2015 and is seeking guidance on the use of ASL to establish and improve an AMS and the processes;

b) an application management organization that already uses ASL and is seeking guidance on how ASL can be used to support efforts to demonstrate conformity to the requirements specified in ISO/IEC 16350:2015;

c) an assessor or auditor who wishes to understand the use of ASL as support to achieve the requirements specified in ISO/IEC 16350:2015.

The correlations provided in this document relate to the 2nd version of ASL® (ASL2).

Clause 4 describes how ASL® can support the demonstration of conformity to ISO/IEC 16350:2015.

Clause 5 relates chapters in ASL® to clauses in ISO/IEC 16350:2015.

Document History

ISO/IEC TR 16351
September 1, 2019
Information technology — Systems and software engineering — Application management guidance on the relationship between ISO/IEC 16350:2015 and Application Service Library®
This document provides guidance on the relationship between ISO/IEC 16350:2015 and a commonly used application management framework, ASL. It can be used by any organization or person wishing to...

References

Advertisement