ASTM International - ASTM A675/A675M-14
Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality, Mechanical Properties
| Organization: | ASTM International |
| Publication Date: | 1 May 2014 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Steel bars and rods): | 77.140.60 |
scope:
1.1 This specification2 covers hot-wrought special quality carbon steel bars and bar size shapes produced to mechanical property requirements and intended for general constructional applications.
1.2 The bars are available in nine strength grades designated 45, 50, 55, 60, 65, 70, 75, 80, and 90 [310, 345, 380, 415, 450, 485, 515, 550, and 620] corresponding to the minimum ultimate tensile strength in ksi [MPa]. The chemical composition is selected by the manufacturer to develop the required mechanical properties.
1.3 Hot-wrought special quality carbon steel bars subject to mechanical property requirements are hot wrought in straight lengths only. Sections and sizes available are covered in Specification A29/A29M.
1.4 Some applications may require one or more of the available designations shown under Supplementary Requirements.
Note 1-Merchant-quality hot-wrought carbon steel bars subject to mechanical property requirements are covered in Specification A663/A663M.
1.5 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This guide covers standard specification for hot-wrought special quality carbon steel bars and bar size shapes produced to mechanical property requirements and intended for general constructional... View More
Document History