UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 62290-3

Railway applications – Urban guided transport management and command/control systems – Part 3: System requirements specification

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2019
Status: active
Page Count: 548
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This part of IEC 62290 specifies the system architecture for Urban Guided Transport Management and Command/Control systems (UGTMS) as defined in IEC 62290-1 and IEC 62290-2, and the allocation of functions and requirements defined in IEC 62290-2 to the different UGTMS subsystems (designated as system constituents in IEC 62290-1 and IEC 62290-2), for use in urban guided passenger transport lines and networks.

This document is applicable for new lines or for upgrading existing signalling and command control systems.

This document is applicable to applications using:

• continuous data transmission

• continuous supervision of train movements by train protection profile

• localisation by reporting trains, and optionally by external wayside equipment for nonreporting ones (e.g. in case of mixed operation or degraded operation)

This document is not applicable to existing command and control systems or projects in progress prior to the effective date of this document.

The functional allocations of the UGTMS subsystems are mandatory (forming a sort of core system) or optional, according to the mandatory/optional functions and requirements defined in IEC 62290-2.

This document is applicable as a basis to define FIS and FFFIS. For specific applications, some elements may be added to meet the requirements coming from additional functions or equipment.

Document History

June 1, 2020
RAILWAY APPLICATIONS – URBAN GUIDED TRANSPORT MANAGEMENT AND COMMAND/CONTROL SYSTEMS – Part 3: System requirements specification
A description is not available for this item.
IEC 62290-3
September 1, 2019
Railway applications – Urban guided transport management and command/control systems – Part 3: System requirements specification
This part of IEC 62290 specifies the system architecture for Urban Guided Transport Management and Command/Control systems (UGTMS) as defined in IEC 62290-1 and IEC 62290-2, and the allocation of...

References

Advertisement