IEC 61300-3-21 REDLINE
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-21: Examinations and measurements – Switching time IEC
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 September 2019 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 describes a method to measure the switching time and related performance parameters of a fibre optic spatial switch when the actuation energy is applied or removed to change the state of the switch.
Document History
IEC 61300-3-21 REDLINE
September 1, 2019
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-21: Examinations and measurements – Switching time IEC
This part of IEC 61300 describes a method to measure the switching time and related performance parameters of a fibre optic spatial switch when the actuation energy is applied or removed to change...