UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 16137

Industrial valves — Check valves of thermoplastics materials

active, Most Current
Organization: CEN
Publication Date: 31 March 2006
Status: active
Page Count: 22
ICS Code (Check valves): 23.060.50
scope:

This International Standard specifies requirements for the design, functional characteristics and manufacture of check valves made of thermoplastics materials intended to allow the flow of liquid fluids through the valve in one direction only and to prevent backflow, their connection to the pipe system, the body materials and their pressure/temperature rating between − 40 °C and + 120 °C, for a lifetime of 25 years, and also specifies their tests.

This International Standard is applicable to valves to be installed in industrial pipe systems, irrespective of the field of application and the fluids to be conveyed.

NOTE 1 Industrial pipe systems also include systems for water supply for general purposes, drainage and sewerage.

NOTE 2 Special requirements can apply to pipe systems for water for human consumption.

This document is concerned with the range of DN

DN 8, DN 10, DN 15, DN 20, DN 25, DN32, DN 40, DN 50, DN 65, DN 80, DN 100, DN 125, DN 150, DN 200, DN 250, DN 300, DN 350, DN 400, DN 500 and DN 600.

and the range of PN and Class

PN 6, PN 10, PN 16, PN 25 and Class 150 and Class 300.

NOTE 3 Different DN and/or PN can be declared by the manufacturer.

Document History

EN ISO 16137
March 31, 2006
Industrial valves — Check valves of thermoplastics materials
This International Standard specifies requirements for the design, functional characteristics and manufacture of check valves made of thermoplastics materials intended to allow the flow of liquid...
March 31, 2006
Industrial valves - Check valves of thermoplastics materials
A description is not available for this item.

References

Advertisement