BSI - BS EN IEC 61238-1-2
Compression and mechanical connectors for power cables Part 1-2: Test methods and requirements for insulation piercing connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on insulated conductors
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 September 2019 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Connecting devices): | 29.120.20 |
Document History
BS EN IEC 61238-1-2
September 30, 2019
Compression and mechanical connectors for power cables Part 1-2: Test methods and requirements for insulation piercing connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on insulated conductors
A description is not available for this item.