UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA ISO/IEC 8859-8

Information Technology - 8-Bit Single-Byte Coded Graphic Character Sets - Part 8: Latin/Hebrew Alphabet

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 July 2002
Status: active
Page Count: 24
scope:

This part of ISO/IEC 8859 specifies a set of 155 coded graphic characters identified as Latin/Hebrew alphabet.

This set of coded graphic characters is intended for use in data and text processing applications and also for information interchange.

The set contains graphic characters used for general purpose applications in typical office environments in at least the following languages:

English, Hebrew, Latin.

It is not intended for pointed Hebrew.

This set of coded graphic characters may be regarded as a version of an 8-bit code according to ISO/IEC 2022 or ISO/IEC 4873 at level 1.

This part of ISO/IEC 8859 may not be used in conjunction with an other parts of ISO/IEC 8859. If coded characters from more than one part are to be used together, by means of code extension techniques, the equivalent code character sets from ISO/IEC 10367 should be used instead within a version of ISO/IEC 4873 at level 2 or level 3.

The coded characters in this set may be used in conjunction with coded control functions selected from ISO/IEC 6429. However, control functions are not used to create composite graphic symbols from two or more grapic characters (see clause 6).

NOTE - ISO/IEC 8859 is not intended for use with Telematic services defined bu ITU-T. If information coded according to ISO/IEC 8859 is to be transferred to such services, it will have to conform to the requirements of those services at the access-point.

Document History

July 1, 2002
Information technology - 8-bit single-byte coded graphic character sets - Part 8: Latin/Hebrew alphabet
This part of ISO/IEC 8859 specifies a set of 155 coded graphic characters identified as Latin/Hebrew alphabet. This set of coded graphic characters is intended for use in data and text processing...
July 1, 2002
Information Technology - 8-Bit Single-Byte Coded Graphic Character Sets - Part 8: Latin/Hebrew Alphabet
This part of ISO/IEC 8859 specifies a set of 155 coded graphic characters identified as Latin/Hebrew alphabet. This set of coded graphic characters is intended for use in data and text processing...
CSA ISO/IEC 8859-8
July 1, 2002
Information Technology - 8-Bit Single-Byte Coded Graphic Character Sets - Part 8: Latin/Hebrew Alphabet
This part of ISO/IEC 8859 specifies a set of 155 coded graphic characters identified as Latin/Hebrew alphabet. This set of coded graphic characters is intended for use in data and text processing...

References

Advertisement