JSA - JIS Z 3223
Covered electrodes for molybdenum steel and chromium molybdenum steel
| Organization: | JSA |
| Publication Date: | 22 February 2010 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This Standard specifies the covered electrodes used after the execution of the post weld heat treatment for the ferritic and martensitic creep-resisting molybdenum steel and chromium molybdenum steel of low alloy steel (hereafter referred to as "electrodes").
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 3580:2004 Welding consumable-Covered electrodes for
manual metal arc welding of creep-resisting
steel-Classification
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History