SNV - SN EN 4658
Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D Less than or Equal to 200 mm - Rm Greater than or Equal to 1 520 MPa
active, Most Current
Organization: | SNV |
Publication Date: | 1 May 2011 |
Status: | active |
Page Count: | 10 |
ICS Code (Steels): | 49.025.10 |
scope:
This standard specifies the requirements relating to:
Steel FE-PM1507 (X1CrNiMoAlTi12-11-2
Vacuum induction melted and consumable electrode remelted
Solution treated and precipitation treated
Forgings
a or D ≤ 200 mm
Rm ≥ 1 520 MPa
for aerospace applications.
Document History
SN EN 4658
May 1, 2011
Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D Less than or Equal to 200 mm - Rm Greater than or Equal to 1 520 MPa
This standard specifies the requirements relating to:
Steel FE-PM1507 (X1CrNiMoAlTi12-11-2)
Vacuum induction melted and consumable electrode remelted
Solution treated and precipitation treated...