UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

JSA - JIS B 9717-1

Safety of machinery - Pressure-sensitive protective devices-Part 1: General principles for design and testing of pressure-sensitive mats and pressure-sensitive floors

active, Most Current
Buy Now
Organization: JSA
Publication Date: 25 February 2011
Status: active
Page Count: 52
ICS Code (Safety of machinery): 13.110
scope:

This Standard specifies requirements for pressure-sensitive mats and floors normally actuated by the feet, for use as safety devices to protect persons from dangerous machinery. The minimum safety requirements for the performance, marking and documentation are given.

It covers pressure-sensitive mats and floors, regardless of type of energy used, e.g. electrical, hydraulic, pneumatic or mechanical.

This Standard covers mats and floors designed to detect:

a) persons weighing more than 35 kg:

b) and persons (e.g. children) weighing more than 20 kg.

The detection of persons weighing 20 kg or less is not covered by this Standard.

This Standard does not specify the dimensions or the configuration of the effective sensing area of pressure-sensitive mates) or floor(s) in relation to any particular application.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:

ISO 13856-1: 2001 Safety of machinery-Pressure-sensitive protective devices-Part 1: General principles for design and testing of pressuresensitive mats and pressure-sensitive fioors (IDT)

The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS B 9717-1
February 25, 2011
Safety of machinery - Pressure-sensitive protective devices-Part 1: General principles for design and testing of pressure-sensitive mats and pressure-sensitive floors
This Standard specifies requirements for pressure-sensitive mats and floors normally actuated by the feet, for use as safety devices to protect persons from dangerous machinery. The minimum safety...

References

Advertisement