CEN - EN 14961-2
Solid biofuels - Fuel specifications and classes - Part 2: Wood pellets for non-industrial use
| Organization: | CEN |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Solid fuels): | 75.160.10 |
scope:
This European standard determines the fuel quality classes and specifications of wood pellets for non-industrial use. This European standard covers only wood pellets produced from the following raw materials (see EN 14961-1:2010, Table 1):
• 1.1 Forest, plantation and other virgin wood;
• 1.2 By-products and residues from wood processing industry;
• 1.3 Used wood.
NOTE 1 For the avoidance of doubt, demolition wood is not included in the scope of this European Standard. Demolition wood is "used wood arising from demolition of buildings or civil engineering installations" (EN 14588:2010, 4.52).
NOTE 2 Torrefied pellets are not included in the scope of this European Standard. Torrefaction is a mild pre-treatment of biomass at a temperature between 200 °C to 300 °C.
Document History