UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN 60763-1

Laminated pressboard for electrical purposes - Part 1: Definitions, classification and general requirements

active, Most Current
Organization: CENELEC
Publication Date: 1 February 2011
Status: active
Page Count: 10
ICS Code (Paper and board insulating materials): 29.035.10
scope:

This part of IEC 60763 contains the definitions required for the understanding of all three parts of IEC 60763, the classification of material into types, and the general requirements applicable to all material covered by the standard.

Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Document History

EN 60763-1
February 1, 2011
Laminated pressboard for electrical purposes - Part 1: Definitions, classification and general requirements
This part of IEC 60763 contains the definitions required for the understanding of all three parts of IEC 60763, the classification of material into types, and the general requirements applicable to...
January 1, 1996
Specification for Laminated Pressboard Part 1: Definitions, Classification and General Requirements
A description is not available for this item.

References

Advertisement