UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SMPTE ST 2022-4

Unidirectional Transport of Non-Piecewise Constant Variable Bit Rate MPEG-2 Streams on IP Networks

active, Most Current
Buy Now
Organization: SMPTE
Publication Date: 8 June 2011
Status: active
Page Count: 9
scope:

This standard defines a transport protocol for the carriage of real-time non-piecewise constant variable bit rate (VBR) MPEG-2 Transport Streams over IP networks, either with or without Forward Error Correction for recovery from network transmission errors. A non-piecewise constant VBR transport stream has no predictable time base to reconstruct the signal if the inter-packet timing is altered in transit through the network. This standard defines two methods to maintain the inter-packet timing through the non-synchronous IP network transport.

This standard covers the encapsulation and transmission of MPEG-2 transport streams but does not cover other processes such as MPEG-2 encoding or multiplexing.

Document History

SMPTE ST 2022-4
June 8, 2011
Unidirectional Transport of Non-Piecewise Constant Variable Bit Rate MPEG-2 Streams on IP Networks
This standard defines a transport protocol for the carriage of real-time non-piecewise constant variable bit rate (VBR) MPEG-2 Transport Streams over IP networks, either with or without Forward Error...

References

Advertisement