UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN 61029-2-4

Safety of transportable motor-operated electric tools - Part 2-4: Particular requirements for bench grinders

inactive, Most Current
Organization: CENELEC
Publication Date: 1 January 2011
Status: inactive
Page Count: 30
ICS Code (Electric tools): 25.140.20
ICS Code (Grinding and polishing machines): 25.080.50
scope:

This clause of Part 1 is applicable except as follows:

Addition:

This standard applies to transportable bench grinders (see Figure 101) and combined bench grinders (see Figure 107) with a wheel diameter and brush diameter not exceeding 200 mm, a thickness not exceeding 30 mm and a peripheral speed not exceeding 50 m/s, as defined in 2.101 and 2.107.

The requirements for bonded abrasive products (wheel) are given in EN 12413. The requirements for brushes are given in EN 1083-2.

Stationary grinding machines are covered by EN 13218.

Bench grinders where the wheel partly runs in a water reservoir are not considered as tools with water supply.

Document History

EN 61029-2-4
January 1, 2011
Safety of transportable motor-operated electric tools - Part 2-4: Particular requirements for bench grinders
This clause of Part 1 is applicable except as follows: Addition: This standard applies to transportable bench grinders (see Figure 101) and combined bench grinders (see Figure 107) with a wheel...
January 1, 2003
Safety of transportable motor-operated electric tools Part 2-4: Particular requirements for bench grinders
A description is not available for this item.
January 1, 2003
Safety of transportable motor-operated electric tools Part 2-4: Particular requirements for bench grinders
A description is not available for this item.
January 1, 2003
Safety of transportable motor-operated electric tools Part 2-4: Particular requirements for bench grinders
A description is not available for this item.

References

Advertisement