FORD ESB-M2J113-A
ENAMEL, BAKING, CHROMIUM PLATED SUBSTRATES, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 17 June 2011 |
| Status: | active |
| Page Count: | 5 |
scope:
The material defined by this specification is a baking enamel formulated to provide the required adhesion and weatherability properties for use as a decorative finish for exterior chrome flashed or chrome plated substrates.
Document History
FORD ESB-M2J113-A
June 17, 2011
ENAMEL, BAKING, CHROMIUM PLATED SUBSTRATES, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a baking enamel formulated to provide the required adhesion and weatherability properties for use as a decorative finish for exterior chrome flashed or...
January 16, 2008
ENAMEL, BAKING, CHROMIUM PLATED SUBSTRATES - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a baking enamel formulated to provide the required adhesion and weatherability properties for use as a decorative finish for exterior chrome flashed or...
July 26, 2002
ENAMEL, BAKING, CHROMIUM PLATED SUBSTRATES - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a baking enamel formulated to provide the required adhesion and weatherability properties for use as a decorative finish for exterior chrome...
September 1, 1978
ENAMEL, BAKING, CHROMIUM PLATED SUBSTRATES - EXTERIOR
1. SCOPE The material defined by this specification is a baking enamel formulated to provide the required adhesion and weatherability properties for use as a decorative finish for exterior chrome...