UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

GMKOREA EDS-T-7021

Test Method for Finishes On Plastic Components Used for Interior and Exterior Application on Automobiles

inactive, Most Current
Buy Now
Organization: GMKOREA
Publication Date: 1 July 2011
Status: inactive
Page Count: 7
scope:

This specification details the requirements for hot stamped foil finishes on plastic components used for interior and exterior applications on automobiles. This form of finish should only be used on surfaces not subjected to excessive wear and where the anticipated service temperature for the part does not normally exceed +85°C.

Two types of finish are specified. Type A for parts used externally and type B for internal parts. Unless otherwise specified the following requirements apply to both types.

This form of finish shall be used for decorative effects on interior body trim components (i.e. control knobs, instrument facias, etc.) and i.e. badges for both internal and external applications.

Document History

GMKOREA EDS-T-7021
July 1, 2011
Test Method for Finishes On Plastic Components Used for Interior and Exterior Application on Automobiles
This specification details the requirements for hot stamped foil finishes on plastic components used for interior and exterior applications on automobiles. This form of finish should only be used on...
June 19, 2006
TEST METHOD FOR FINISHES ON PLASTIC COMPONENTS USED FOR INTERIOR AND EXTERIOR APLICATION ON AUTOMOBILE
This specification details the requirements for hot stamped foil finishes on plastic components used for interior and exterior applications on automobiles. This form of finish should only be used on...

References

Advertisement