DIN EN ISO 3759
Textiles - Preparation, marking and measuring of fabric specimens and garments in tests for determination of dimensional change (ISO 3759:2011)
| Organization: | DIN |
| Publication Date: | 1 August 2011 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Textile fabrics): | 59.080.30 |
| ICS Code (Clothes): | 61.020 |
scope:
This International Standard specifies a method for the preparation, marking and measuring of textile fabrics, garments and fabric assemblies for use in tests for assessing dimensional change after a specified treatment, e.g. washing, dry cleaning, soaking in water and steaming, following the procedures in ISO 3005, ISO 7771, ISO 6330, ISO 3175 or ISO 15797. This International Standard is applicable to woven and knitted fabrics, and made-up textile articles. The procedures are not applicable to certain upholstery coverings.
Document History