ISO/IEC 29341-18-10
Information technology – UPnP device architecture – Part 18-10: Remote Access Device Control Protocol – Remote Access Inbound Connection Configuration Service
| Organization: | ISO |
| Publication Date: | 1 August 2011 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Overview and Scope
This service definition is compliant with the UPnP Device
Architecture version 1.0. It defines a service type referred to
herein as InboundConnectionCon
Introduction
The InboundConnectionCon
• Configure the dynamic DNS client co-located with the service,
• Configure the STUN client co-located with the service,
• Check if the device hosting the service is reachable from the internet.
This service does not address:
• Configuration of relay services in the public network, e.g. TURN.
Document History