UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN 10351

Chemical analysis of ferrous materials - Inductively coupled plasma optical emission spectrometric analysis of unalloyed and low alloyed steels - Determination of Mn, P, Cu, Ni, Cr, Mo, V, Co, Al (total) and Sn [Routine method]

active, Most Current
Organization: SNV
Publication Date: 1 July 2011
Status: active
Page Count: 46
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Non-alloyed steels): 77.140.45
scope:

This European Standard specifies an inductively coupled plasma optical emission spectrometry routine method for the analysis of unalloyed and low alloyed steels, whose iron content shall be at least 95 %.

In all cases, the ranges specified can be extended or adapted (after validation) for the determination of other mass fractions, provided that the iron content in the samples under concern is above 95 %.

Other elements may be included. However such elements and their mass fractions should be carefully checked, taking into account the possible interferences, the sensitivity, the resolution and the linearity criteria of each instrument and each wavelength.

Depending also on the sensitivity of each instrument, suitable dilutions of the calibration and the test sample solutions may be necessary.

Moreover, even if the method described is "multi elemental", it is not absolutely necessary to carry out the determination of all the elements of its scope simultaneously: the measurement conditions have to be optimised by each laboratory, depending on the performances of each apparatus available.

NOTE 1 The accuracy of the method is unsatisfactory for phosphorus contents from 0,05 to 0,1 %.

NOTE 2 The trueness of the method couldn't be checked for vanadium contents below 0,05 %.

NOTE 3 The precision of the method is unsatisfactory for aluminium (total) contents below 0,02 %.

Document History

SN EN 10351
July 1, 2011
Chemical analysis of ferrous materials - Inductively coupled plasma optical emission spectrometric analysis of unalloyed and low alloyed steels - Determination of Mn, P, Cu, Ni, Cr, Mo, V, Co, Al (total) and Sn [Routine method]
This European Standard specifies an inductively coupled plasma optical emission spectrometry routine method for the analysis of unalloyed and low alloyed steels, whose iron content shall be at least...

References

Advertisement