UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN 61788-11

Superconductivity - Part 11: Residual resistance ratio measurement - Residual resistance ratio of Nb3Sn composite superconductors

active, Most Current
Organization: CENELEC
Publication Date: 1 August 2011
Status: active
Page Count: 26
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Superconductivity and conducting materials): 29.050
scope:

This part of IEC 61788 covers a test method for the determination of the residual resistance ratio (RRR) of Nb3Sn composite superconductors. This method is intended for use with superconductor specimens that have a monolithic structure with rectangular or round crosssection, RRR less than 350 and cross-sectional area less than 3 mm2, and have received a reaction heat-treatment. Ideally, it is intended that the specimens be as straight as possible; however, this is not always the case, thus care must be taken to measure the specimen in its as received condition. All measurements are done without an applied magnetic field.

The method described in the body of this standard is the "reference" method and optional acquisition methods are outlined in Clause A.3.

Document History

EN 61788-11
August 1, 2011
Superconductivity - Part 11: Residual resistance ratio measurement - Residual resistance ratio of Nb3Sn composite superconductors
This part of IEC 61788 covers a test method for the determination of the residual resistance ratio (RRR) of Nb3Sn composite superconductors. This method is intended for use with superconductor...
April 1, 2003
Superconductivity Part 11: Residual resistance ratio measurement - Residual resistance ratio of Nb3Sn composite superconductors
A description is not available for this item.

References

Advertisement