SNV - SN EN ISO 11073-10471
Health Informatics - Personal health device communication - Part 10471: Device specialization - Independent living activity hub
| Organization: | SNV |
| Publication Date: | 1 August 2011 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
Within the context of the ISO/IEEE 11073 family of standards for
device communication, this standard establishes a normative
definition of the communication between independent living activity
hubs and managers (e.g., cell phones, personal computers, personal
health appliances, and set top boxes) in a manner that enables
plug-and-play interoperability. It leverages appropriate portions
of existing standards including ISO/IEEE 11073 terminology and
information models. It specifies the use of specific term codes,
formats, and behaviors in telehealth environments restricting
ambiguity in base frameworks in favor of interoperability. This
standard defines a common core of communication functionality for
independent living activity hubs. In this context, independent
living activity hubs are defined as devices that communicate with
simple situation monitors (binary sensors), normalize information
received from the simple environmental monitors, and provide this
normalized information to one or more managers. This information
can be examined (for example) to determine when a person's
activities/behaviors
Purpose
This standard addresses a need for an openly defined, independent standard for controlling information exchange to and from personal health devices and managers (e.g., cell phones, personal computers, personal health appliances, and set top boxes). Interoperability is the key to growing the potential market for these devices and to enabling people to be better informed participants in the management of their health.
Document History