UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ - AS/NZS 3823.1.3

Performance of electrical appliances—Airconditioners and heat pumps Part 1.3: Water-source heat pumps—Water-to-air and brine-to-air heat pumps—Testing and rating of performance

inactive, Most Current
Organization: SNZ
Publication Date: 30 December 2005
Status: inactive
Page Count: 52
scope:

This part of ISO 13256 establishes performance testing and rating criteria for factorymade residential, commercial and industrial, electrically-driven, mechanical-compression type, water-to-air and brine-to-air heat pumps. The requirements for testing and rating contained in this part of ISO 13256 are based on the use of matched assemblies.

Equipment designed for rating at one application under this part of ISO 13256 may not be suitable at all applications covered in this part of ISO 13256.

This part of ISO 13256 does not apply to the testing and rating of individual assemblies for separate use, nor to the testing and rating of heat pumps covered in ISO 5151, ISO 13253 or ISO 13256-2.

NOTE - For the purpose of the remaining clauses, the terms "equipment" or "heat pumps" may be used to mean "water-to-air heat pumps" or "brine-to-air heat pumps" and the term "liquid" refers to either "water" or "brine".

NOTE: Airconditioners with water cooled condensers have been excluded from AS/NZS 3823.1.1 and AS/NZS 3823.1.2 and are covered under the requirements of this Standard.

This does not cover the determination of seasonal efficiencies which may be required in some countries.

Document History

AS/NZS 3823.1.3
December 30, 2005
Performance of electrical appliances—Airconditioners and heat pumps Part 1.3: Water-source heat pumps—Water-to-air and brine-to-air heat pumps—Testing and rating of performance
This part of ISO 13256 establishes performance testing and rating criteria for factorymade residential, commercial and industrial, electrically-driven, mechanical-compression type, water-to-air and...
December 30, 2005
Performance of electrical appliances Airconditioners and heat pumps Part 1.3: Water-source heat pumps Water-to-air and brine-to air heat pumpsTesting and rating of performance
A description is not available for this item.

References

Advertisement