UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN 50525-2-83

Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) - Part 2-83: Cables for general applications - Multicore cables with crosslinked silicone rubber insulation

active, Most Current
Organization: CENELEC
Publication Date: 1 May 2011
Status: active
Page Count: 18
ICS Code (Cables): 29.060.20
scope:

This European Standard applies to multicore cables insulated and sheathed with heat resistant crosslinked silicone rubber. Types with or without an overall textile braid, and with or without a strain-bearing element, are included.

The cables are of rated voltages U0/U 300/500 V.

The cables are intended for use within high temperature zones, either:

- in fixed installations with mechanical protection (cables to 4.1); or

- for flexible use under low mechanical stress (cables to 4.2).

The maximum conductor operating temperature for each of the cables in this standard is 180 °C.

NOTE HD 516 contains extensive guidance on the safe use of cables in this standard.

This EN 50525-2-83 should be read in conjunction with EN 50525-1, which specifies general requirements.

Document History

EN 50525-2-83
May 1, 2011
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) - Part 2-83: Cables for general applications - Multicore cables with crosslinked silicone rubber insulation
This European Standard applies to multicore cables insulated and sheathed with heat resistant crosslinked silicone rubber. Types with or without an overall textile braid, and with or without a...

References

Advertisement