IETF RFC 5729
Clarifications on the Routing of Diameter Requests Based on the Username and the Realm
active, Most Current
Buy Now
| Organization: | IETF |
| Publication Date: | 1 December 2009 |
| Status: | active |
| Page Count: | 11 |
scope:
This specification defines the behavior required of Diameter agents to route requests when the User-Name Attribute Value Pair contains a Network Access Identifier formatted with multiple realms. These multi-realm, or "Decorated", Network Access Identifiers are used in order to force the routing of request messages through a predefined list of mediating realms.
Document History
IETF RFC 5729
December 1, 2009
Clarifications on the Routing of Diameter Requests Based on the Username and the Realm
This specification defines the behavior required of Diameter agents to route requests when the User-Name Attribute Value Pair contains a Network Access Identifier formatted with multiple realms....