IEEE 802.15.1
Information technology—Telecommunications and information exchange between systems—Local and metropolitan area networks—Specific requirements Part 15.1: Wireless medium access control (MAC) and physical layer (PHY) specifications for wireless personal area networks (WPANs)
| Organization: | IEEE |
| Publication Date: | 14 February 2005 |
| Status: | active |
| Page Count: | 600 |
scope:
This standard defines physical layer (PHY) and medium access control (MAC) specifications for wireless connectivity with fixed, portable, and moving devices within or entering a personal operating space (POS). A POS is the space about a person or object that typically extends up to 10 m in all directions and envelops the person whether stationary or in motion.
The original goal of the IEEE 802.15.1 Task Group was to achieve a level of interoperability that could allow the transfer of data between a WPAN device and an IEEE 802.11™ device. Although this proved infeasible, IEEE Std 802.15.1-2005 does have mechanisms defined to allow better coexistence with IEEE 802.11b™ class of devices.
Both this standard and the previous version are based upon technology originally developed by the Bluetooth™ Special Interest Group (SIG).
Document History