ITU-R M.1471
Guide to the application of the methodologies to facilitate coordination and use of frequency bands shared between the mobile-satellite service and the fixed service in the frequency range 1-3 GHz
active, Most Current
Buy Now
| Organization: | ITU-R |
| Publication Date: | 1 January 2010 |
| Status: | active |
| Page Count: | 5 |
scope:
This Recommendation provides an analytical index which identifies several ITU-R Recommendations addressing various aspects of frequency sharing between the fixed service (FS) and mobile-satellite service (MSS). It also categorizes these Recommendations in order to facilitate their application.
Document History
ITU-R M.1471
January 1, 2010
Guide to the application of the methodologies to facilitate coordination and use of frequency bands shared between the mobile-satellite service and the fixed service in the frequency range 1-3 GHz
This Recommendation provides an analytical index which identifies several ITU-R Recommendations addressing various aspects of frequency sharing between the fixed service (FS) and mobile-satellite...
January 1, 2000
Guidance to Facilitate Coordination and Use of Frequency Bands Shared between the Mobile-Satellite Service and the Fixed Service in the Frequency Range 1-3 GHz
A description is not available for this item.