IEC/TR 61000-3-15
Electromagnetic compatibility (EMC) – Part 3-15: Limits – Assessment of low frequency electromagnetic immunity and emission requirements for dispersed generation systems in LV network
| Organization: | IEC |
| Publication Date: | 1 September 2011 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Emission): | 33.100.10 |
scope:
This part of IEC 61000 is concerned with the critical assessment of existing and emerging national and international standards for single and multi-phase dispersed generation systems up to 75 A per phase, particularly converters connected to the public supply low voltage network, to serve as a starting point and to ultimately pave the way for the definition of appropriate EMC requirements and test conditions. This Technical Report is limited to EMC issues (immunity and emission) up to 9 kHz and does not include other aspects of connection of generators to the grid.
Document History