UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ITU-R REPORT F.2107

Characteristics and applications of fixed wireless systems operating in the 57 GHz to 130 GHz bands

active, Most Current
Buy Now
Organization: ITU-R
Publication Date: 1 December 2009
Status: active
Page Count: 29
scope:

This Report contains propagation aspects, system design parameters, possible applications and other technical/operational characteristics, which are required for the implementation of fixed wireless systems in the frequency ranges 57 GHz to 130 GHz. The applications include specific examples of outdoor/indoor wireless connections taking advantage of these frequency bands (i.e. 60 GHz (57-64 GHz), 70 GHz (71-76 GHz), 80 GHz (81-86 GHz), 95 GHz (92-95 GHz) and 120 GHz (110-130 GHz)). The example systems in the 120 GHz case study, actually cover systems in the 110-130 GHz band. It is intended that future versions of this Report would be needed.

Document History

ITU-R REPORT F.2107
December 1, 2009
Characteristics and applications of fixed wireless systems operating in the 57 GHz to 130 GHz bands
This Report contains propagation aspects, system design parameters, possible applications and other technical/operational characteristics, which are required for the implementation of fixed wireless...
January 1, 2007
Characteristics and applications of fixed wireless systems operating in the 57 GHz to 95 GHz band
A description is not available for this item.

References

Advertisement