UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN 13041

Soil improvers and growing media - Determination of physical properties - Dry bulk density, air volume, water volume, shrinkage value and total pore space

active, Most Current
Organization: CEN
Publication Date: 1 November 2011
Status: active
Page Count: 30
ICS Code (Fertilizers): 65.080
scope:

This European Standard describes an instrumental method for the routine determination of the physical properties, dry bulk density, water volume, air volume, shrinkage value and total pore space of soil improvers or growing media.

This European Standard is not suitable for those materials which are very coarse, which do not make proper capillary contact or those which are pre-formed and non-particulate and have closed porosity. It is applicable to materials with particles ≤ 25 mm and/or flexible fibres ≤ 80 mm.

This method is not applicable to liming materials and preformed materials such as mineral wool slabs and foam slabs.

NOTE The requirements of the standard may differ from the national legal requirements for the declaration of the products concerned.

Document History

EN 13041
November 1, 2011
Soil improvers and growing media - Determination of physical properties - Dry bulk density, air volume, water volume, shrinkage value and total pore space
This European Standard describes an instrumental method for the routine determination of the physical properties, dry bulk density, water volume, air volume, shrinkage value and total pore space of...
December 1, 1999
Soil Improvers and Growing Media - Determination of Physical Properties - Dry Bulk Density, Air Volume, Water Volume, Shrinkage Value and Total Pore Space
A description is not available for this item.
December 1, 1999
Soil Improvers and Growing Media - Determination of Physical Properties - Dry Bulk Density, Air Volume, Water Volume, Shrinkage Value and Total Pore Space
A description is not available for this item.

References

Advertisement