JSA - JIS B 1512-4
Rolling bearings-Boundary dimensions- Part 4: Flange dimensions of radial ball bearings with flanged outer ring
| Organization: | JSA |
| Publication Date: | 20 May 2011 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
This Standard specifies flange dimensions of single-row radial ball bearings with flanged outer ring and single-row angular contact ball bearings with flanged outer ring. All other boundary dimensions for complete bearings are given in JIS B 1512-1.
Tolerances for the flanges are given in JIS B 1514-1. For instrument precision bearings, all tolerances are specified in ISO 1224-1.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO 8443: 2010 Rolling bearings-Radial ball bearings with flanged outer ring-Flange dimensions (IDT)
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History