JSA - JIS A 8603-1
Concrete mixers-Part 1: Terms and commercial specifications
| Organization: | JSA |
| Publication Date: | 20 July 2010 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Construction equipment): | 91.220 |
| ICS Code (Construction materials and building (Vocabularies)): | 01.040.91 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This Standard establishes additional terms and definitions to describe the functioning and the required and optional components for various types of concrete mixers that are specified in ISO 11375.
It does not apply to truck mixers.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 18650-1: 2004 Building construction machinery and equipmentConcrete mixers-Part 1: Vocabulary and general specifications (MOD)
The symbols which denote the degree of correspondence in the contents in the corresponding International Standard and JIS are IDT (identical), MOD (modified) and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History