UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 11148-2

Hand-held non-electric power tools - Safety requirements - Part 2: Cutting-off and crimping power tools

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2011
Status: active
Page Count: 28
ICS Code (Pneumatic tools): 25.140.10
scope:

This part of ISO 11148 specifies safety requirements for hand-held non-electric power tools without rotation (hereinafter "cutting-off and crimping power tools") intended for cutting off wires, cables, etc., and for crimping, for instance, connectors to cable ends. The cutting-off and crimping power tools can be powered by compressed air, hydraulic fluid or internal combustion engines and are intended to be used by one operator and supported by the operator's hand or hands, with or without a suspension, e.g. a balancer.

NOTE 1 At the time of publication, no cutting-off or crimping power tools driven by internal combustion engines are known. Once these are identified, it is intended to amend this part of ISO 11148 to include such power tools.

This part of ISO 11148 is applicable to:

- crimping tools without a yoke;

- cutters;

- cutting-off tools;

- cutting pliers;

- crimping pliers.

NOTE 2 For examples of cutting-off and crimping power tools.

This part of ISO 11148 is not applicable to special requirements and modifications of cutting-off and crimping power tools for the purpose of mounting them in fixtures, and it is not applicable to "double acting hydraulic rescue tools for fire and rescue service use".

This part of ISO 11148 deals with all significant hazards, hazardous situations or hazardous events relevant to cutting-off and crimping power tools when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer, with the exception of the use of cutting-off and crimping power tools in potentially explosive atmospheres.

NOTE 3 EN 13463-1 gives requirements for non-electrical equipment for potentially explosive atmospheres.

Document History

ISO 11148-2
December 1, 2011
Hand-held non-electric power tools - Safety requirements - Part 2: Cutting-off and crimping power tools
This part of ISO 11148 specifies safety requirements for hand-held non-electric power tools without rotation (hereinafter "cutting-off and crimping power tools") intended for cutting off wires,...

References

Advertisement