GMKOREA EDS-T-7729
Test Method for the Heat Stability of the Lubricating Oil
inactive, Most Current
Buy Now
| Organization: | GMKOREA |
| Publication Date: | 1 November 2011 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This test method is applied to measure the thermal stability of the mineral oil, synthetic oil or compound oil used for lubricating the transmission and engine.
PURPOSE
This standard is to specify the method for measuring the chemical and physical changes of the lubricating oil due to the rise of temperature.
Document History
GMKOREA EDS-T-7729
November 1, 2011
Test Method for the Heat Stability of the Lubricating Oil
This test method is applied to measure the thermal stability of the mineral oil, synthetic oil or compound oil used for lubricating the transmission and engine.
PURPOSE
This standard is to specify...
June 19, 2006
TEST METHOD FOR THE HEAT STABILITY OF THE LUBRICATING OIL
This test method is applied to measure the thermal stability of the mineral oil, synthetic oil or compound oil used for lubricating the transmission and engine.
PURPOSE
This standard is to specify...