FORD WSS-M4D664-B1
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLASS FIBER REINFORCED MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 10 October 2011 |
| Status: | active |
| Page Count: | 8 |
scope:
The material defined by this specification is 30% glass fiber reinforced, heat and UV stabilized polyamide 6 molding compound for interior use. Materials with recycled content should be used whenever feasible.
Document History
September 2, 2021
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLASS FIBER REINFORCED MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is 30% glass fiber reinforced, heat and UV stabilized polyamide 6 molding compound for interior use.
FORD WSS-M4D664-B1
October 10, 2011
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLASS FIBER REINFORCED MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is 30% glass fiber reinforced, heat and UV stabilized polyamide 6 molding compound for interior use. Materials with recycled content should be used whenever...