UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC 17417

Information technology - Telecommunications and information exchange between systems - Short Distance Visible Light Communication (SDVLC)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2011
Status: active
Page Count: 36
ICS Code (Data link layer): 35.100.20
scope:

This International Standard specifies a phsical layer (PHY) and medium access control (MAC) for communication of up to 10 cm distance with an fm of 120 MHz using visual light with the wavelength between 380 nm and 780 nm.

In addition it specifies human-detectable brightness control that is independent of the modulation for the data transfer.

Document History

ISO/IEC 17417
December 1, 2011
Information technology - Telecommunications and information exchange between systems - Short Distance Visible Light Communication (SDVLC)
This International Standard specifies a phsical layer (PHY) and medium access control (MAC) for communication of up to 10 cm distance with an fm of 120 MHz using visual light with the wavelength...

References

Advertisement