UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

GME7140

Corrugated Plastic Tubing with Multilayer Structure

inactive, Most Current
Buy Now
Organization: GME
Publication Date: 1 November 2011
Status: inactive
Page Count: 19
scope:

This specification applies to plastic tubings with locally corrugated areas to increase flexibility, that are suitable for all commercial petrol and diesel fuels. The installation area in the vehicle are the engine comparment and tank area. The tubings include their connections to the tank and vent systems.

Direct contact between the fuel tubings and materials containing chlorine, as for example adhesive tapes made of PVC is not allowed, because nascent chlorine resulting from high temperature decomposition may cause cracks in the PA12 outer layer.

The operating temperature range of the tubing is (-40...+100) C with peak temperatures up to +120 °C. In areas at risk of stone impacts the operating temperature range of the tubing is reduced to (-30...+100) °C. The operating pressure is less than or equal to 2 bar.

Document History

GME7140
November 1, 2011
Corrugated Plastic Tubing with Multilayer Structure
This specification applies to plastic tubings with locally corrugated areas to increase flexibility, that are suitable for all commercial petrol and diesel fuels. The installation area in the vehicle...
November 13, 2007
Corrugated Plastic Tubing with Multilayer Structure
This specification applies to plastic tubings with locally corrugated areas to increase flexibility, that are suitable for all commercial petrol and diesel fuels. The installation area in the vehicle...

References

Advertisement