DIN EN ISO 2858
End-suction centrifugal pumps (rating 16 bar) - Designation, nominal duty point and dimensions (ISO 2858:1975)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2011 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Pumps): | 23.080 |
scope:
This International Standard specifies theprincipal dimensions and nominal duty point of end-suction centrifugal pumps having a maximum operating rating of 16 bar.2)
1) The manufacturer shall be consulted about the temperature limitaion.
2) 1 bar = 0,1 MPa.
Document History
DIN EN ISO 2858
December 1, 2011
End-suction centrifugal pumps (rating 16 bar) - Designation, nominal duty point and dimensions (ISO 2858:1975)
This International Standard specifies theprincipal dimensions and nominal duty point of end-suction centrifugal pumps having a maximum operating rating of 16 bar.2)
1) The manufacturer shall be...