UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 16526-3

Non-destructive testing — Measurement and evaluation of the X-ray tube voltage — Part 3: Spectrometric method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 2011
Status: active
Page Count: 14
ICS Code (Non-destructive testing): 19.100
scope:

This standard specifies the test method for a non-invasive measurement of X-ray tube voltages using the energy spectrum of X-rays (spectrometric method). It covers the voltage range from 10 kV to 500 kV.

The intention is to check the correspondence of the actual voltage with the indicated value on the control panel of the X-ray unit. It is intended to measure the maximum energy only and not the complete X-ray spectrum.

The procedure is applicable for tank type and constant potential X-ray units

Document History

ISO 16526-3
December 15, 2011
Non-destructive testing — Measurement and evaluation of the X-ray tube voltage — Part 3: Spectrometric method
This standard specifies the test method for a non-invasive measurement of X-ray tube voltages using the energy spectrum of X-rays (spectrometric method). It covers the voltage range from 10 kV to 500...

References

Advertisement