UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 60918

PVC Insulated Ribbon Cable with a Pitch of 1,27 mm Suitable for Insulation Displacement Termination

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 1987
Status: active
Page Count: 36
ICS Code (Cables): 29.060.20
scope:

This standard is applicable to PVC insulated ribbon cable with a pitch of 1.27 mm and with a maximum of 64 conductors suitable for the insulation displacement (ID) method of termination.

The cable is regarded as suitable for continuous operation at conductor temperatures from -10°C to 90°C. Alternatively the cable may be used at higher temperatures not exceeding 105°C for periods to be agreed between the customer the customer and manufacturer.

Document History

IEC 60918
January 1, 1987
PVC Insulated Ribbon Cable with a Pitch of 1,27 mm Suitable for Insulation Displacement Termination
This standard is applicable to PVC insulated ribbon cable with a pitch of 1.27 mm and with a maximum of 64 conductors suitable for the insulation displacement (ID) method of termination. The cable...

References

Advertisement