UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NR RT/CE/S/016

33C1 Check Rails (aka NR/SP/TRK/016)

active, Most Current
Buy Now
Organization: NR
Publication Date: 4 October 1997
Status: active
Page Count: 15
scope:

This specification covers check rails of the 33C1 profile (33 kg/m linear mass). It does not cover check rails manufactured from rails of the 113A or 95RBH profiles, to which the requirements of RT/CE/S/061 Pearlitic rails apply. It covers the manufacturing process to be used and the properties required of the rail and the methods to be used to ensure that a consistent product is delivered. It does not cover installation and maintenance.

The information that the Purchaser needs to provide when seeking tenders is given in Appendix A.

PURPOSE

This specification defines Railtrack's requirements for the manufacture of 33C1 check rails, previously known as U69 or UIC33, the properties required of the rail and the methods to be used to ensure that a consistent product is delivered.

Document History

NR RT/CE/S/016
October 4, 1997
33C1 Check Rails (aka NR/SP/TRK/016)
This specification covers check rails of the 33C1 profile (33 kg/m linear mass). It does not cover check rails manufactured from rails of the 113A or 95RBH profiles, to which the requirements of...

References

Advertisement