UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM A710/A710M-02(2013)

Standard Specification for Precipitation–Strengthened Low-Carbon Nickel-Copper-Chromium-Molybdenum-Columbium Alloy Structural Steel Plates

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 May 2013
Status: inactive
Page Count: 4
ICS Code (Steels): 77.080.20
scope:

1.1 This specification covers low-carbon precipitation-strengthened nickel - copper - chromium - molybdenum - columbium alloy steel plates for general applications. The alloys in this specification are strengthened by precipitation in various temperature ranges. Precipitation strengthening can occur upon air cooling after hot rolling, during normalizing, and by another heat treatment. These grades are not intended for use in applications above 900°F [540°C].

1.2 Two grades, each with three classes, are provided as follows:

Grade and Class   Condition
  Grade A, Class 1 as-rolled and precipitation heat treated
  Grade A, Class 2 normalized and precipitation heat treated
  Grade A, Class 3 quenched and precipitation heat treated
  Grade B, Class 1 as-rolled
  Grade B, Class 2 normalized
  Grade B, Class 3 normalized and precipitation heat treated

1.3 Grade A provides minimum yield strength levels ranging from 50 to 85 ksi [345 to 585 MPa], depending on thickness and condition.

1.4 Grade A, Class 1, plates are limited to a maximum thickness of 3/4 in. [20 mm]. The maximum thickness of Grade A, Classes 2 and 3, is limited only by the capacity of the composition to meet the specified mechanical property requirements; however, current practice normally limits the maximum thickness to 8 in. [200 mm].

1.5 Mandatory notch toughness requirements are specified for Grade A, Class 1.

1.6 Grade B provides minimum yield strength levels ranging from 70 to 75 ksi [480 to 515 MPa], depending on thickness and condition.

1.7 Grade B plates are limited to a maximum thickness of 2 in. [50 mm].

1.8 Mandatory notch toughness requirements are specified for the three classes of Grade B.

1.9 When the steel is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will be utilized. See Appendix X3 of Specification A6/A6M for information on weldability.

1.10 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This specification covers precipitation-strengthened low carbon nickel copper-chromium-molybdenum-columbium alloy structural steel plates. Precipitation strengthening and... View More

Document History

November 1, 2019
Standard Specification for Precipitation-Strengthened Low-Carbon Nickel-Copper-Chromium-Molybdenum-Columbium (Niobium) Alloy Structural Steel Plates
1.1 This specification covers low-carbon precipitation — strengthened nickel - copper - chromium - molybdenum - columbium (niobium) alloy steel plates for general applications. The alloys in this...
ASTM A710/A710M-02(2013)
May 15, 2013
Standard Specification for Precipitation–Strengthened Low-Carbon Nickel-Copper-Chromium-Molybdenum-Columbium Alloy Structural Steel Plates
1.1 This specification covers low-carbon precipitation—strengthened nickel - copper - chromium - molybdenum - columbium alloy steel plates for general applications. The alloys in this specification...
March 1, 2007
Standard Specification for Precipitation-Strengthened Low-Carbon Nickel-Copper-Chromium-Molybdenum-Columbium Alloy Structural Steel Plates
1.1 This specification covers low-carbon precipitation-strengthened nickel - copper - chromium - molybdenum - columbium alloy steel plates for general applications. The alloys in this specification...
September 10, 2002
Standard Specification for Precipitation-Strengthened Low-Carbon Nickel-Copper-Chromium-Molybdenum-Columbium Alloy Structural Steel Plates
1.1 This specification covers low-carbon precipitation-strengthened nickel - copper - chromium - molybdenum - columbium alloy steel plates for general applications. The alloys in this specification...
September 10, 2001
Standard Specification for Age-Hardening Low-Carbon Nickel-Copper-Chromium-Molybdenum-Columbium Alloy Structural Steel Plates
1.1 This specification covers low-carbon age-hardening nickel - copper - chromium - molybdenum - columbium alloy steel plates for general applications. 1.2 One grade with three different conditions...
September 10, 2001
Standard Specification for Age-Hardening Low-Carbon Nickel-Copper-Chromium-Molybdenum-Columbium Alloy Structural Steel Plates
1.1 This specification covers low-carbon age-hardening nickel - copper - chromium - molybdenum - columbium alloy steel plates for general applications. 1.2 One grade with three different conditions...
Advertisement